TE Connectivity Plug Housing, 28Pos, Pbt, Natural; Product Range Amp Te Connectivity 1565380-1

Description
PLUG HOUSING, 28POS, PBT, NATURAL; Product Range:025 Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:2.2mm; For Use With:AMP 025 Series 1123343-1 Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 28POS, PBT, NATURAL; Product Range:025 Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:2.2mm; For Use With:AMP 025 Series 1123343-1 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 28Pos, Pbt, Natural; Product Range Amp Te Connectivity - 38AC2899 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 28Pos, Pbt, Natural; Product Range Amp Te Connectivity
38AC2899
Plug Housing, 28Pos, Pbt, Natural; Product Range Amp Te Connectivity 38AC2899
PLUG HOUSING, 28POS, PBT, NATURAL; Product Range:025 Series; Gender:Plug; No. of Positions:28Position s; Pitch Spacing:2.2mm; For Use With:AMP 025 Series 1123343-1 Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 28POS, PBT, NATURAL; Product Range:025 Series; Gender:Plug; No. of Positions:28Positions; Pitch Spacing:2.2mm; For Use With:AMP 025 Series 1123343-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2899
Product Name Plug Housing, 28Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details