TE Connectivity Rectangular Connector Housings 1565380-1

Description
"28 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"28 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A126069-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126069-ND
Rectangular Connector Housings A126069-ND
"28 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"28 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1565380-1
Electronic Connector 340-1565380-1
28 Pos Wire Housing, 2.2mm Pitch, Crimp, Straight, Receptacle Product overview: 1565380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565380-1 can be used for catalog matching and distributor lookup.

28 Pos Wire Housing, 2.2mm Pitch, Crimp, Straight, Receptacle Product overview: 1565380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565380-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7121505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121505P
Wire Housings & Plugs 7121505P
TE Connectivity 1565380-1

TE Connectivity 1565380-1

Supplier's Site
Wire Housings & Plugs - 7121505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121505
Wire Housings & Plugs 7121505
TE Connectivity 1565380-1

TE Connectivity 1565380-1

Supplier's Site
Wire Housings & Plugs - 1641838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641838
Wire Housings & Plugs 1641838
TE Connectivity 1565380-1

TE Connectivity 1565380-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365745-1565380-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365745-1565380-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365745-1565380-1
Win Source Part Number: 1365745-1565380-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Base Product Number: 1565380 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 28 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365745-1565380-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1565380
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 28
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Automotive Connectors - 1565380-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1565380-1
Automotive Connectors 1565380-1
025 28POS PLUG ASSY

025 28POS PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1565380-1
Automotive Connectors 1565380-1
Automotive Connectors

Automotive Connectors

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126069-ND 340-1565380-1 7121505P 7121505 1365745-1565380-1 1565380-1
Product Name Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products