Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027076-1565373-4
Number of Positions: 28
Pitch: 2.2098 mm
Color: Natural
Connector Type: Male Pin, Receptacle
Number of Rows: 2
Termination: Solder
Contact Mating Length: 5.5118 mm
Contact Material: Brass
Number of Contacts: 28
Gender: Female
Length: 24.4602 mm
Shielding: Unshielded
Housing Material: Polystyrene
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Height: 15.5 mm
Tab Width: 635 µm
Tab Thickness: 640 µm
Width: 36.195 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1318853-2; 1318745-2; 1-1318853-3; 87264-2852; 1-534206-4; SSQ-114-01-T-D;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
Depth: 24.47 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -22 °C
Max Voltage Rating (DC): 12 V
ELV: Compliant
PCB Thickness: 1.6 mm
Circuit Application: Signal
Number of Signal Positions: 28
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027076-1565373-4 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1565373-4 |