TE Connectivity Automotive Headers 1565373-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 28 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 36.2 MM  [1.42 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 28 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 36.2 MM  [1.42 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1565373-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1565373-4
Automotive Headers 1565373-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 28 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 36.2 MM  [1.42 INCH ] Connector Width : 17 MM  [.669 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 28
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 36.2 MM  [1.42 INCH ]
  • Connector Width : 17 MM  [.669 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 70 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 65 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1565373-4
Electronic Connector 316-1565373-4
28 Pos RA Header, 2.2mm Pitch, Tin Plated, Signal Product overview: 1565373-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565373-4 can be used for catalog matching and distributor lookup.

28 Pos RA Header, 2.2mm Pitch, Tin Plated, Signal Product overview: 1565373-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565373-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122207-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122207-ND
Headers, Male Pins A122207-ND
"Connector Header Through Hole, Right Angle 28 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 28 position 0.087"" (2.20mm)"

Buy Now Datasheet
Automotive Connectors - 7121218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121218P
Automotive Connectors 7121218P
TE Connectivity 1565373-4

TE Connectivity 1565373-4

Supplier's Site
Automotive Connectors - 1641837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1641837
Automotive Connectors 1641837
TE Connectivity 1565373-4

TE Connectivity 1565373-4

Supplier's Site
Automotive Conn, Right Angle Plug, 28Pos; Product Range Amp - Te Connectivity - 17AH9862 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 28Pos; Product Range Amp - Te Connectivity
17AH9862
Automotive Conn, Right Angle Plug, 28Pos; Product Range Amp - Te Connectivity 17AH9862
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 28POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:28Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 28POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:28Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1565373-4 316-1565373-4 A122207-ND 7121218P 1641837 17AH9862
Product Name Automotive Headers Electronic Connector Headers, Male Pins Automotive Connectors Automotive Connectors Automotive Conn, Right Angle Plug, 28Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Automotive Connector
Termination Through Hole - Screw Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole
Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data