TE Connectivity PCB Headers & Receptacles 1565364-2

Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICIN) : 50 Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 6.7 MM  [.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICIN) : 50 Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 6.7 MM  [.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1565364-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1565364-2
PCB Headers & Receptacles 1565364-2
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness (MICIN) : 50 Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 6.7 MM  [.26 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 500 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 24
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ]
  • Contact Type : Hermaphroditic
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness (MICIN) : 50
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : 1.1 MM  [.043 INCH ]
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 4 MM  [.16 INCH ]
  • Connector Length : 15.2 MM  [.6 INCH ]
  • Connector Width : 6.7 MM  [.26 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ]
  • Stack Height : 6.25 MM  [.246 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 500

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • Approved Standards : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Positioning Bosses
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .8 MM  [.031 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1565364-2
Product Name PCB Headers & Receptacles
Product Type IC Socket
Mounting Board Mount
Current Rating 0.5000 amps
Insulation Resistance 500 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102203-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Dielectric Withstanding Voltage 0.7500 kilovolts
View Details
2 suppliers
Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers