100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 100POS SMD GOLD
STACKING CONNECTOR, PLUG, 100 POSITION, 0.5MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A110997TR-ND | 1565359-1 | 45K1638 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 100 Position, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |