20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Pos 0.5mm Pitch Vertical Header, 6mm Stack, Gold Plated, SMD Product overview: 1565357-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1203813-1565357-9
Category: Connectors, Interconnects>Rectan
Series: Fine Mate
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm, 6mm
Height Above Board: 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A120810TR,1565357-9-
Base Product Number: 1565357
CONN RCPT 20POS SMD GOLD
ON TAPING(EMBOSS) 0.5MM PITCH B-TO-B CON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120810CT-ND | 316-1565357-9 | 1203813-1565357-9 | 1565357-9 | 17R4013 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | On Taping(Emboss) 0.5Mm Pitch B-To-B Con Amp - Te Connectivity |
| Category | Board to Board Connector | ||||
| Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | SMD (SMT) |