Manufacturer: TE Connectivity
Win Source Part Number: 854044-1565357-1
Series: Fine Mate
Features: Position Connector
Package: Reel - TR
Family Name: 1565357
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1565357-1-SI, A118921CT, 1565357-1-ND, A118921TR
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
0.5mm Pitch 100 Pos Receptacle Connector, 2 Rows, Gold, SMD Product overview: 1565357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1565357-1 can be used for catalog matching and distributor lookup.
CONN RCPT 100POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.5MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854044-1565357-1 | A118921TR-ND | 316-1565357-1 | 1565357-1 | 17R4008 |
| Product Name | Rectangular Connectors - 1565357-1 | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 100 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |