TE Connectivity ™ RFI and EMI - Contacts, Fingerstock and Gaskets - 1565158-1 1565158-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001540-1565158-1 Type: Shield Finger, Pre-Loaded Length: 0.122" (3.10mm) Height: 0.057" (1.45mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Family Name: 1565158 Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001540-1565158-1 Type: Shield Finger, Pre-Loaded Length: 0.122" (3.10mm) Height: 0.057" (1.45mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Family Name: 1565158 Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1565158-1 - 1001540-1565158-1 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 1565158-1
1001540-1565158-1
RFI and EMI - Contacts, Fingerstock and Gaskets - 1565158-1 1001540-1565158-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001540-1565158-1 Type: Shield Finger, Pre-Loaded Length: 0.122" (3.10mm) Height: 0.057" (1.45mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Family Name: 1565158 Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001540-1565158-1
Type: Shield Finger, Pre-Loaded
Length: 0.122" (3.10mm)
Height: 0.057" (1.45mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 19.685μin (0.50μm)
Family Name: 1565158
Attachment Method: Solder
Width: 0.043" (1.10mm)
Categories: RF/IF and RFID
Status: Active
Introduction Date: January 01, 2000
Country of Origin: China, Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1001540-1565158-1
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 1565158-1
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details