TE Connectivity Rectangular Wire & Cable Connectors & Housings 1565087-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1565087-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1565087-1
Rectangular Wire & Cable Connectors & Housings 1565087-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 13.95 MM  [.548 INCH ]
  • Connector Length : 9.05 MM  [.356 INCH ]
  • Row-to-Row Spacing : 4.8 MM  [.189 INCH ]
  • Wire Size (MMSQ) : .129 - .823
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1565087-1
Automotive Electronic Connector 340-1565087-1
Conn Housing RCP 4 POS 3.5mm Crimp ST Cable Mount Natural Bag Automotive Product overview: 1565087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565087-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS 3.5mm Crimp ST Cable Mount Natural Bag Automotive Product overview: 1565087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565087-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A119007-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A119007-ND
Rectangular Connector Housings A119007-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.138"" (3.50mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.138"" (3.50mm)"

Buy Now Datasheet
Contacts - 1565087-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1565087-1
Contacts 1565087-1
GRACE INERTIA CONNECTOR 3.5 4P

GRACE INERTIA CONNECTOR 3.5 4P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365939-1565087-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365939-1565087-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365939-1565087-1
Win Source Part Number: 1365939-1565087-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Grace Inertia, GIC Package: Bulk Product Status: Active Base Product Number: 1565087 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.138" (3.50mm) Row Spacing: 0.189" (4.80mm)

Win Source Part Number: 1365939-1565087-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Grace Inertia, GIC
Package: Bulk
Product Status: Active
Base Product Number: 1565087
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)
Row Spacing: 0.189" (4.80mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1565087-1 340-1565087-1 A119007-ND 1565087-1 1365939-1565087-1
Product Name Rectangular Wire & Cable Connectors & Housings Automotive Electronic Connector Rectangular Connector Housings Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Standard Rectangular Connectors - 1-1589448-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Standard Circular Connectors - 1-1589064-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers