TE Connectivity Rectangular Wire & Cable Connectors & Housings 1565081-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.55 MM  [.375 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.55 MM  [.375 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1565081-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1565081-1
Rectangular Wire & Cable Connectors & Housings 1565081-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.55 MM  [.375 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 9.55 MM  [.375 INCH ]
  • Connector Length : 9.1 MM  [.358 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature, Locking Latch, Inertia Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A112398-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112398-ND
Rectangular Connector Housings A112398-ND
"2 Rectangular Connectors - Housings Plug Natural 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
7A Electronic Connector
340-1565081-1
7A Electronic Connector 340-1565081-1
2 Pos 3.5mm Crimp Wire Housing, Female Socket, 7A Product overview: 1565081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565081-1 can be used for catalog matching and distributor lookup.

2 Pos 3.5mm Crimp Wire Housing, Female Socket, 7A Product overview: 1565081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565081-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1565081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1565081-1
Contacts 1565081-1
GRACE INERTIA CONNECTOR 3.5 2P

GRACE INERTIA CONNECTOR 3.5 2P

Buy Now
Swedesboro, NJ, United States
Contacts
1565081-1
Contacts 1565081-1
Contacts

Contacts

Buy Now
Rectangular Connectors - 1565081-1 - 760481-1565081-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1565081-1
760481-1565081-1
Rectangular Connectors - 1565081-1 760481-1565081-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760481-1565081-1 Series: Grace Inertia, GIC Packaging: Bulk Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 1565081 Categories: Connectors, Interconnects Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760481-1565081-1
Series: Grace Inertia, GIC
Packaging: Bulk
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 1565081
Categories: Connectors, Interconnects
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Grace Inertia Connector 3.5 2P Te Connectivity - 21R4311 - Newark, An Avnet Company
Chicago, IL, United States
Grace Inertia Connector 3.5 2P Te Connectivity
21R4311
Grace Inertia Connector 3.5 2P Te Connectivity 21R4311
GRACE INERTIA CONNECTOR 3.5 2P

GRACE INERTIA CONNECTOR 3.5 2P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1565081-1 A112398-ND 340-1565081-1 1565081-1 760481-1565081-1 21R4311
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 7A Electronic Connector Contacts Rectangular Connectors - 1565081-1 Grace Inertia Connector 3.5 2P Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057392-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Rectangular Connector Contacts - 102104-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers