The Grace Inertia Connector 3.5 Ta (part number 21R4310) from TE Connectivity is designed for reliable wire-to-wire connections in various applications, including household appliances and industrial controls. It features an inertia locking mechanism that ensures complete mating and prevents unintended disconnection, enhancing assembly reliability and reducing inspection complexity. This connector supports wire sizes from 22 to 18 AWG and has a current rating of 7 A with a voltage rating of 300 VAC. The operating temperature range is from -30°C to +105°C, and it complies with UL 94 V0 flammability standards. The connector is available in multiple configurations and keying options to prevent mismatching, making it suitable for diverse engineering projects.
Power Signal Contact, Crimp, 7A, 18-22AWG, Tin Plated, Straight Product overview: 1565080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1565080-1 can be used for catalog matching and distributor lookup.
Tab Contact Tin 18-22 AWG Crimp
Tab Contact Tin 18-22 AWG Crimp
GRACE INERTIA CONNECTOR 3.5 TA
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1565080-1 | 332-1565080-1 | A107066CT-ND | 21R4310 | 29AH8569 |
| Product Name | Contacts | 7A Electronic Connector | Rectangular Connector Contacts | Grace Inertia Connector 3.5 Ta Te Connectivity | Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity |
| Termination | Crimp | Crimp |