TE Connectivity Rectangular Connector Contacts 1565079-1

Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107065TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107065TR-ND
Rectangular Connector Contacts A107065TR-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107065CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107065CT-ND
Rectangular Connector Contacts A107065CT-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Contacts - 1565079-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1565079-1
Contacts 1565079-1
GRACE INERTIA 3.5 REC CONTACT(L)

GRACE INERTIA 3.5 REC CONTACT(L)

Buy Now
Swedesboro, NJ, United States
Contacts
1565079-1
Contacts 1565079-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-1565079-1
Electronic Connector 332-1565079-1
Contact SKT Crimp ST Cable Mount 18-22AWG T/R Product overview: 1565079-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1565079-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-22AWG T/R Product overview: 1565079-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1565079-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity - 29AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity
29AH8568
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity 29AH8568
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity - 38AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity
38AC2894
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity 38AC2894
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 3.5mm Grace Inertia Series RoHS Compliant: Yes

Supplier's Site
Grace Inertia Connector 3.5 Re Te Connectivity - 21R4309 - Newark, An Avnet Company
Chicago, IL, United States
Grace Inertia Connector 3.5 Re Te Connectivity
21R4309
Grace Inertia Connector 3.5 Re Te Connectivity 21R4309
GRACE INERTIA CONNECTOR 3.5 RE

GRACE INERTIA CONNECTOR 3.5 RE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107065TR-ND 1565079-1 332-1565079-1 29AH8568 21R4309
Product Name Rectangular Connector Contacts Contacts Electronic Connector Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity Grace Inertia Connector 3.5 Re Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG ? to 18 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details