TE Connectivity Rectangular Connector Contacts 1564982-1

Description
Socket Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 1564982-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1564982-1-ND
Rectangular Connector Contacts 1564982-1-ND
Socket Contact Tin 22-24 AWG Crimp

Socket Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Amp Mcp 2.8K, Contact Te Connectivity - 40Y8030 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mcp 2.8K, Contact Te Connectivity
40Y8030
Amp Mcp 2.8K, Contact Te Connectivity 40Y8030
AMP MCP 2.8K, CONTACT

AMP MCP 2.8K, CONTACT

Supplier's Site
Amp Mcp 2.8K, Contact Rohs Compliant Te Connectivity - 99AJ5192 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mcp 2.8K, Contact Rohs Compliant Te Connectivity
99AJ5192
Amp Mcp 2.8K, Contact Rohs Compliant Te Connectivity 99AJ5192
AMP MCP 2.8K, CONTACT ROHS COMPLIANT: YES

AMP MCP 2.8K, CONTACT ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Automobile Connectors
1564982-1
Connectors >> Automobile Connectors 1564982-1
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1564982-1-ND 40Y8030 1564982-1
Product Name Rectangular Connector Contacts Amp Mcp 2.8K, Contact Te Connectivity Connectors >> Automobile Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers