TE Connectivity Rectangular Connector Contacts 1564324-2

Description
AMP MCP1.5K
Request a Quote Datasheet
Description
AMP MCP1.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1564324-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1564324-2-ND
Rectangular Connector Contacts 17-1564324-2-ND
AMP MCP1.5K

AMP MCP1.5K

Buy Now Datasheet
Automotive Contact, Skt, Crimp; Product Range Te Connectivity - 37AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, Crimp; Product Range Te Connectivity
37AH8958
Automotive Contact, Skt, Crimp; Product Range Te Connectivity 37AH8958
AUTOMOTIVE CONTACT, SKT, CRIMP; Product Range:AMP MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 1.5K Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, CRIMP; Product Range:AMP MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 1.5K Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Skt, Crimp; Product Range Te Connectivity - 73AJ0332 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, Crimp; Product Range Te Connectivity
73AJ0332
Automotive Contact, Skt, Crimp; Product Range Te Connectivity 73AJ0332
AUTOMOTIVE CONTACT, SKT, CRIMP; Product Range:AMP MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 1.5K Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, CRIMP; Product Range:AMP MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 1.5K Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1564324-2-ND 37AH8958
Product Name Rectangular Connector Contacts Automotive Contact, Skt, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
NETBridge - NTBM12R0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details