TE Connectivity Automotive Terminals 1563888-1

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Tab Length : 25 MM  [.984 INCH ] Wire Insulation Diameter : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 150 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 100 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 230 DEGF , 302 DEGF , 176 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Tab Length : 25 MM  [.984 INCH ] Wire Insulation Diameter : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 150 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 100 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 230 DEGF , 302 DEGF , 176 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1563888-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1563888-1
Automotive Terminals 1563888-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Tab Length : 25 MM  [.984 INCH ] Wire Insulation Diameter : 1.4 - 1.6 MM  [.055 - .063 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 150 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 100 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 230 DEGF , 302 DEGF , 176 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 12

Dimensions


  • Tab Length : 25 MM  [.984 INCH ]
  • Wire Insulation Diameter : 1.4 - 1.6 MM  [.055 - .063 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20
  • Wire Size Search (MMSQ) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 125 DEGC , 110 DEGC , 85 DEGC , 150 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 100 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [248 DEGF , 212 DEGF , 230 DEGF , 302 DEGF , 176 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1563888-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data