TE Connectivity Rectangular Connector Housings 1563190-1

Description
"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A129600-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A129600-ND
Rectangular Connector Housings A129600-ND
"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1027075-1563190-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1027075-1563190-1
Connectors, Interconnects - Rectangular Connectors - Housings 1027075-1563190-1
Win Source Part Number: 1027075-1563190-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Timer II Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: Black Features: Terminal Position Lock (TPA) Connector Type: Plug Contact Type: Tab Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 4,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 174463-1; 368545-1; 174463-2; 53258-0229; 39357-0002; 34797-02021563190-1. ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A129600,-1563190-1-L SI,-1563190-1-CSI,-1 563190-1-SI Base Product Number: 1563190

Win Source Part Number: 1027075-1563190-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Micro Timer II
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Black
Features: Terminal Position Lock (TPA)
Connector Type: Plug
Contact Type: Tab
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 4,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 174463-1; 368545-1; 174463-2; 53258-0229; 39357-0002; 34797-02021563190-1.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A129600,-1563190-1-LSI,-1563190-1-CSI,-1563190-1-SI
Base Product Number: 1563190

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1563190-1
Automotive Electronic Connector 340-1563190-1
Conn Housing M 2 POS 3.5mm Crimp ST Cable Mount Black Automotive Product overview: 1563190-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1563190-1 can be used for catalog matching and distributor lookup.

Conn Housing M 2 POS 3.5mm Crimp ST Cable Mount Black Automotive Product overview: 1563190-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1563190-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A129600-ND 1027075-1563190-1 340-1563190-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details