TE Connectivity Electronic Connector 1563189-1

Description
CONN RCPT HSG 2POS 3.50MM Product overview: 1563189-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1563189-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HSG 2POS 3.50MM Product overview: 1563189-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1563189-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-1563189-1
Electronic Connector 319-1563189-1
CONN RCPT HSG 2POS 3.50MM Product overview: 1563189-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1563189-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 2POS 3.50MM Product overview: 1563189-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1563189-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A128066-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A128066-ND
Rectangular Connector Housings A128066-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1174147-1563189-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1174147-1563189-1
Connectors, Interconnects - Rectangular Connectors - Housings 1174147-1563189-1
Win Source Part Number: 1174147-1563189-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Timer II Number of Positions: 2 Pitch: 0.138" (3.50mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Box Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1563189-1-CSI,-1563 189-1-SI,A128066,-15 63189-1-LSI,1563189- 1-ND Base Product Number: 1563189

Win Source Part Number: 1174147-1563189-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Micro Timer II
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1563189-1-CSI,-1563189-1-SI,A128066,-1563189-1-LSI,1563189-1-ND
Base Product Number: 1563189

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-1563189-1 A128066-ND 1174147-1563189-1
Product Name Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details