TE Connectivity Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity 1563189-1

Description
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.5mm; For Use With:AMP Micro Timer II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.5mm; For Use With:AMP Micro Timer II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity - 43AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity
43AC9961
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity 43AC9961
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.5mm; For Use With:AMP Micro Timer II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.5mm; For Use With:AMP Micro Timer II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9961
Product Name Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details