TE Connectivity Cover, Straight, Pa66/6 Black; Accessory Type Te Connectivity 1563111-1

Description
COVER, STRAIGHT, PA66/6 BLACK; Accessory Type:Backshell; For Use With:AMP MCP Receptacle & Tab Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:MCP Series RoHS Compliant: Yes
Description
COVER, STRAIGHT, PA66/6 BLACK; Accessory Type:Backshell; For Use With:AMP MCP Receptacle & Tab Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:MCP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cover, Straight, Pa66/6 Black; Accessory Type Te Connectivity - 63R7319 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Straight, Pa66/6 Black; Accessory Type Te Connectivity
63R7319
Cover, Straight, Pa66/6 Black; Accessory Type Te Connectivity 63R7319
COVER, STRAIGHT, PA66/6 BLACK; Accessory Type:Backshell; For Use With:AMP MCP Receptacle & Tab Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:MCP Series RoHS Compliant: Yes

COVER, STRAIGHT, PA66/6 BLACK; Accessory Type:Backshell; For Use With:AMP MCP Receptacle & Tab Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:MCP Series RoHS Compliant: Yes

Supplier's Site
Connector Backshell, Backshell, Amp Mcp Receptacle & Tab Housings, 180 Rohs Compliant Te Connectivity - 43Y2441 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Backshell, Amp Mcp Receptacle & Tab Housings, 180 Rohs Compliant Te Connectivity
43Y2441
Connector Backshell, Backshell, Amp Mcp Receptacle & Tab Housings, 180 Rohs Compliant Te Connectivity 43Y2441
Connector Backshell, Backshell, AMP MCP Receptacle & Tab Housings, 180 RoHS Compliant: Yes

Connector Backshell, Backshell, AMP MCP Receptacle & Tab Housings, 180 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63R7319
Product Name Cover, Straight, Pa66/6 Black; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details