TE Connectivity Electromechanical Relays & Contactors 1558670-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, SPDT, 480VAC, 20A, Panel from the T9G series by Potter & Brumfield Te Connectivity is designed for general-purpose applications. It features a contact configuration of one form C (CO), allowing for versatile switching capabilities. The relay can handle a maximum switching voltage of 480VAC and a rated current of 20A. It is suitable for use in HVAC systems, appliances, industrial controls, and energy management applications. The relay operates with a DC coil voltage range from 5V to 110V, with a maximum coil power of 900mW. It has a mechanical endurance of 10 million operations and a dielectric withstand voltage of 4kV between the coil and contacts. The relay is compliant with UL 508 and IEC 61810-1 standards, ensuring reliability and safety in various environments. With a compact design requiring minimal board space, this relay is equipped with quick connect terminals for easy installation. It is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Relay, SPDT, 480VAC, 20A, Panel from the T9G series by Potter & Brumfield Te Connectivity is designed for general-purpose applications. It features a contact configuration of one form C (CO), allowing for versatile switching capabilities. The relay can handle a maximum switching voltage of 480VAC and a rated current of 20A. It is suitable for use in HVAC systems, appliances, industrial controls, and energy management applications. The relay operates with a DC coil voltage range from 5V to 110V, with a maximum coil power of 900mW. It has a mechanical endurance of 10 million operations and a dielectric withstand voltage of 4kV between the coil and contacts. The relay is compliant with UL 508 and IEC 61810-1 standards, ensuring reliability and safety in various environments. With a compact design requiring minimal board space, this relay is equipped with quick connect terminals for easy installation. It is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1558670-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1558670-1
Electromechanical Relays & Contactors 1558670-1
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 23 G  [.812 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 28 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 10 - 20, 20 - 30 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 30 - 35 Width Class (Mechanical) (MM) : 20 - 25 Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 23 G  [.812 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 21.5 MM  [.846 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 28
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 20
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 480
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board
  • Product Mounting Feature Type : Locating Post

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 10 - 20, 20 - 30
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 30 - 35
  • Width Class (Mechanical) (MM) : 20 - 25

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now Datasheet
Relays - 1558670-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T9GV5L24-5

T9GV5L24-5

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 65AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity
65AC6534
Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity 65AC6534
RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick Connect, RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick Connect, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1558670-1 1558670-1 65AC6534
Product Name Electromechanical Relays & Contactors Relays Relay, Spdt, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 480 volts
DC Power 0.9000 watts
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1414310-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers