TE Connectivity Power Relays 1558292-4

Description
Body Features Product Weight : 72 G  [2.54 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO Contact Number of Poles : 2 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 42 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 9 - 10 Product Height : 42 MM  [1.66 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 21.8 MM  [1.252 INCH ] Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil, Polarized Coil Power Rating Class (MILW) : 2300 - 2400 Coil Power Rating DC (MILW) : 2400 Coil Resistance (OHM) : 34 Coil Special Features : UL Coil Insulation Class F, Magnetic Latching Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 9 - 10 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Product Weight : 72 G  [2.54 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO Contact Number of Poles : 2 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 42 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 9 - 10 Product Height : 42 MM  [1.66 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 21.8 MM  [1.252 INCH ] Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil, Polarized Coil Power Rating Class (MILW) : 2300 - 2400 Coil Power Rating DC (MILW) : 2400 Coil Resistance (OHM) : 34 Coil Special Features : UL Coil Insulation Class F, Magnetic Latching Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 9 - 10 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1558292-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
1558292-4
Power Relays 1558292-4
Body Features Product Weight : 72 G  [2.54 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO Contact Number of Poles : 2 Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 42 Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Clearance Class (MM) : 9 - 10 Product Height : 42 MM  [1.66 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 21.8 MM  [1.252 INCH ] Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil, Polarized Coil Power Rating Class (MILW) : 2300 - 2400 Coil Power Rating DC (MILW) : 2400 Coil Resistance (OHM) : 34 Coil Special Features : UL Coil Insulation Class F, Magnetic Latching Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Class (MM) : 9 - 10 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Product Weight : 72 G  [2.54 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Material : AgSnO
  • Contact Number of Poles : 2
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 42
  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Clearance Class (MM) : 9 - 10
  • Product Height : 42 MM  [1.66 INCH ]
  • Product Length : 37 MM  [1.457 INCH ]
  • Product Width : 21.8 MM  [1.252 INCH ]

Electrical Characteristics


  • Coil Magnetic System : Bistable, 1 Coil, Polarized
  • Coil Power Rating Class (MILW) : 2300 - 2400
  • Coil Power Rating DC (MILW) : 2400
  • Coil Resistance (OHM) : 34
  • Coil Special Features : UL Coil Insulation Class F, Magnetic Latching
  • Coil Voltage Rating (VDC) : 9
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Class (MM) : 9 - 10
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1558292-4
Product Name Power Relays
Mounting PCBoard
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414286-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
6 suppliers