Body Features Product Weight : 72 G [2.54 OZ ]
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 120 Contact Material : AgSnO Contact Number of Poles : 2 Terminal Type : PCB-THT
Dimensions Height Class (Mechanical) (MM) : 40 - 42 Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ] Insulation Clearance Class (MM) : 9 - 10 Product Height : 42 MM [1.66 INCH ] Product Length : 37 MM [1.457 INCH ] Product Width : 21.8 MM [1.252 INCH ]
Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil, Polarized Coil Power Rating Class (MILW) : 2300 - 2400 Coil Power Rating DC (MILW) : 2400 Coil Resistance (OHM) : 34 Coil Special Features : Magnetic Latching, UL Coil Insulation Class F Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ] Insulation Creepage Class (MM) : 9 - 10 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Box & Tray
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Body Features
- Product Weight : 72 G [2.54 OZ ]
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Rating (Max) (AMP) : 120
- Contact Material : AgSnO
- Contact Number of Poles : 2
- Terminal Type : PCB-THT
Dimensions
- Height Class (Mechanical) (MM) : 40 - 42
- Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Clearance Class (MM) : 9 - 10
- Product Height : 42 MM [1.66 INCH ]
- Product Length : 37 MM [1.457 INCH ]
- Product Width : 21.8 MM [1.252 INCH ]
Electrical Characteristics
- Coil Magnetic System : Bistable, 1 Coil, Polarized
- Coil Power Rating Class (MILW) : 2300 - 2400
- Coil Power Rating DC (MILW) : 2400
- Coil Resistance (OHM) : 34
- Coil Special Features : Magnetic Latching, UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 9
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Creepage Class (MM) : 9 - 10
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTII