TE Connectivity ™ RFI and EMI - Contacts, Fingerstock and Gaskets - 1554901-1 1554901-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 104624-1554901-1 Type: Shield Finger, Pre-Loaded Length: 0.124" (3.15mm) Height: 0.079" (2.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 104624-1554901-1 Type: Shield Finger, Pre-Loaded Length: 0.124" (3.15mm) Height: 0.079" (2.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1554901-1 - 104624-1554901-1 - Win Source Electronics
Laguna Hills, CA, United States
RFI and EMI - Contacts, Fingerstock and Gaskets - 1554901-1
104624-1554901-1
RFI and EMI - Contacts, Fingerstock and Gaskets - 1554901-1 104624-1554901-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 104624-1554901-1 Type: Shield Finger, Pre-Loaded Length: 0.124" (3.15mm) Height: 0.079" (2.00mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 19.685μin (0.50μm) Attachment Method: Solder Width: 0.043" (1.10mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 104624-1554901-1
Type: Shield Finger, Pre-Loaded
Length: 0.124" (3.15mm)
Height: 0.079" (2.00mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 19.685μin (0.50μm)
Attachment Method: Solder
Width: 0.043" (1.10mm)
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 104624-1554901-1
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets - 1554901-1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details