TE Connectivity ™ Hard To Find - 1554199-1 1554199-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 713006-1554199-1 Packaging: Tape and Reel Number of Positions: 2 Mounting Style: SMD Features: Pick and Place, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Mated Stacking Heights: 1.4mm Applications: General Purpose, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.97μin (0.050μm) Categories: Connectors, Interconnects Insulation Height: 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 16,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 713006-1554199-1 Packaging: Tape and Reel Number of Positions: 2 Mounting Style: SMD Features: Pick and Place, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Mated Stacking Heights: 1.4mm Applications: General Purpose, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.97μin (0.050μm) Categories: Connectors, Interconnects Insulation Height: 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 16,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1554199-1 - 713006-1554199-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1554199-1
713006-1554199-1
Hard To Find - 1554199-1 713006-1554199-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 713006-1554199-1 Packaging: Tape and Reel Number of Positions: 2 Mounting Style: SMD Features: Pick and Place, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Mated Stacking Heights: 1.4mm Applications: General Purpose, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.97μin (0.050μm) Categories: Connectors, Interconnects Insulation Height: 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 16,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 713006-1554199-1
Packaging: Tape and Reel
Number of Positions: 2
Mounting Style: SMD
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Outer Shroud Contact
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Mated Stacking Heights: 1.4mm
Applications: General Purpose, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0μin (0.30μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 1.97μin (0.050μm)
Categories: Connectors, Interconnects
Insulation Height: 0.055" (1.40mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 16,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Electronic Connector - 340-1554199-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
340-1554199-1
Electronic Connector 340-1554199-1
Rectangular MIL Spec Connectors BRD CONN ASSY WITH EMBOSS Product overview: 1554199-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1554199-1 can be used for catalog matching and distributor lookup.

Rectangular MIL Spec Connectors BRD CONN ASSY WITH EMBOSS Product overview: 1554199-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1554199-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 713006-1554199-1 340-1554199-1
Product Name Hard To Find - 1554199-1 Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details