TE Connectivity ™ Sockets for ICs, Transistors - 1554116-2 1554116-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 905386-1554116-2 Operating Temperature Range: -25°C ~ 100°C Features: 1356 (32 x 41) Pos LGA Socket Gold Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1554116-2-SI, A107770
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905386-1554116-2 Operating Temperature Range: -25°C ~ 100°C Features: 1356 (32 x 41) Pos LGA Socket Gold Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1554116-2-SI, A107770
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 1554116-2 - 905386-1554116-2 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1554116-2
905386-1554116-2
Sockets for ICs, Transistors - 1554116-2 905386-1554116-2
Manufacturer: TE Connectivity Win Source Part Number: 905386-1554116-2 Operating Temperature Range: -25°C ~ 100°C Features: 1356 (32 x 41) Pos LGA Socket Gold Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1554116-2-SI, A107770

Manufacturer: TE Connectivity
Win Source Part Number: 905386-1554116-2
Operating Temperature Range: -25°C ~ 100°C
Features: 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1554116-2-SI, A107770

Buy Now Datasheet
Sockets for ICs, Transistors - 1554116-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1554116-2
Sockets for ICs, Transistors 1554116-2
CONN SOCKET LGA 1356POS GOLD

CONN SOCKET LGA 1356POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 905386-1554116-2 1554116-2
Product Name Sockets for ICs, Transistors - 1554116-2 Sockets for ICs, Transistors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details