TE Connectivity High Speed Pluggable IO Connectors & Cages 1551920-6

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1551920-6 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1551920-6
High Speed Pluggable IO Connectors & Cages 1551920-6
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Electrical Characteristics Data Rate (Max) (GBS) : 25 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1551920-6
Product Name High Speed Pluggable IO Connectors & Cages
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products