TE Connectivity Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity 1551920-2.

Description
CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; NO. OF CONTACTS:38CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:ZQSFP+ SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; NO. OF CONTACTS:38CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:ZQSFP+ SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity - 30AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity
30AC3337
Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity 30AC3337
CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; NO. OF CONTACTS:38CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:ZQSFP+ SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

CONNECTOR, ZQSFP+, RECEPTACLE, 38 POSITION, SMT; NO. OF CONTACTS:38CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:ZQSFP+ SERIES; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3337
Product Name Connector, Zqsfp+, Receptacle, 38 Position, Smt; No. Of Contacts Te Connectivity
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Filtered Adapters: In-Line Filter Adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details