TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1551631-5

Description
Win Source Part Number: 1115398-1551631-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.115" (2.91mm) Standard Package: 9,000 Height: 0.049" (1.24mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 12µin (0.30µm) Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A117859CT,A117859TR, -1551631-5-SI Base Product Number: 155163
Request a Quote Datasheet
Description
Win Source Part Number: 1115398-1551631-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.115" (2.91mm) Standard Package: 9,000 Height: 0.049" (1.24mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 12µin (0.30µm) Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A117859CT,A117859TR, -1551631-5-SI Base Product Number: 155163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1115398-1551631-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1115398-1551631-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1115398-1551631-5
Win Source Part Number: 1115398-1551631-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.115" (2.91mm) Standard Package: 9,000 Height: 0.049" (1.24mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 12µin (0.30µm) Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A117859CT,A117859TR, -1551631-5-SI Base Product Number: 155163

Win Source Part Number: 1115398-1551631-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel (TR),Cut Tape (CT)
Length: 0.115" (2.91mm)
Standard Package: 9,000
Height: 0.049" (1.24mm)
Material: Stainless Steel
Plating: Gold
Plating - Thickness: 12µin (0.30µm)
Attachment Method: Solder
Width: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A117859CT,A117859TR,-1551631-5-SI
Base Product Number: 155163

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1115398-1551631-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details