TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1551574-5

Description
Win Source Part Number: 960890-1551574-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 4,500 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) Alternative Parts (Cross-Reference): 1551572-5; 1551575-5; 2834006-1; 1551631-5; 1551573-51551574-5.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15515745,A104055CT,A 104055TR,A104055DKR Base Product Number: 155157
Request a Quote Datasheet
Description
Win Source Part Number: 960890-1551574-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 4,500 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) Alternative Parts (Cross-Reference): 1551572-5; 1551575-5; 2834006-1; 1551631-5; 1551573-51551574-5.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15515745,A104055CT,A 104055TR,A104055DKR Base Product Number: 155157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 960890-1551574-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
960890-1551574-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 960890-1551574-5
Win Source Part Number: 960890-1551574-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.128" (3.26mm) Standard Package: 4,500 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.69µin (0.50µm) Attachment Method: Solder Width: 0.045" (1.15mm) Alternative Parts (Cross-Reference): 1551572-5; 1551575-5; 2834006-1; 1551631-5; 1551573-51551574-5.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15515745,A104055CT,A 104055TR,A104055DKR Base Product Number: 155157

Win Source Part Number: 960890-1551574-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel
Length: 0.128" (3.26mm)
Standard Package: 4,500
Height: 0.102" (2.60mm)
Material: Stainless Steel
Plating: Gold
Plating - Thickness: 19.69µin (0.50µm)
Attachment Method: Solder
Width: 0.045" (1.15mm)
Alternative Parts (Cross-Reference): 1551572-5; 1551575-5; 2834006-1; 1551631-5; 1551573-51551574-5.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 15515745,A104055CT,A104055TR,A104055DKR
Base Product Number: 155157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 960890-1551574-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details