Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
TE CONNECTIVITY ™
1551414-1 -- ANTENNAS
TE Connectivity ™
Antennas
1551414-1
Description
ANTENNA ASSEMBLY
Powell Electronics, Inc.
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
ANTENNA ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1551414-1
Antennas
1551414-1
ANTENNA ASSEMBLY
ANTENNA ASSEMBLY
Buy Now
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1551414-1
RF Antennas
1551414-1
RF Antenna
RF Antenna
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Antennas
1551414-1
Antennas
1551414-1
Antennas ANTENNA ASSEMBLY
Antennas ANTENNA ASSEMBLY
Buy Now
Technical Specifications
Powell Electronics, Inc.
Quarktwin Technology Ltd.
VAST STOCK CO., LIMITED
Product Category
Antennas
Antennas
Antennas
Product Number
1551414-1
1551414-1
1551414-1
Product Name
Antennas
RF Antennas
Antennas
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
ArduSimple
Magnet Mount Survey Tripleband GNSS Antenna
AS-ANT3B-MAGSUR-L1L2L5-25SMA-00
Specs
Gain
48 dB
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
WAGO
Antenna
758-975
Specs
Primary Frequency Range
? to 2700.0 MHz
View Details
3
suppliers
Advantech
6000MHz Rf Antenna
TG.30.8113
Specs
Applications
RF Testing
View Details
A.H. Systems Inc.
H-Field Rod Antenna
Model HFR-2
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details