TE Connectivity PCB Headers & Receptacles 1551120-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 4000 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 4000 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1551120-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1551120-5
PCB Headers & Receptacles 1551120-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Stainless Steel Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB : .7 MM  [.028 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Plastic GF Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 4000 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Compression Connector Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Profile Height from PCB : .7 MM  [.028 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Plastic GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 4000
  • Packaging Type : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Compression Connector
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1551120-5
Product Name PCB Headers & Receptacles
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102448-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details