TE Connectivity High Speed Backplane Connectors 1551013-1

Description
Configuration Features Number of Columns : 12 Number of Positions : 192 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.25 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 12 Number of Positions : 192 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.25 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1551013-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1551013-1
High Speed Backplane Connectors 1551013-1
Configuration Features Number of Columns : 12 Number of Positions : 192 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.25 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 12
  • Number of Positions : 192
  • Number of Rows : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Row-to-Row Spacing : 1.25 MM  [.05 INCH ]

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1551013-1
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers