TE Connectivity High Speed Backplane Connectors 1551012-1

Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1551012-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1551012-1
High Speed Backplane Connectors 1551012-1
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 9.5 MM  [.374 INCH ] Connector Length : 17.3 MM  [.681 INCH ] Connector Width : 12.51 MM  [.493 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shield Material : Copper Alloy

Configuration Features


  • Number of Columns : 12
  • Number of Pairs : 96
  • Number of Positions : 96
  • Number of Rows : 8
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • Connector Height : 9.5 MM  [.374 INCH ]
  • Connector Length : 17.3 MM  [.681 INCH ]
  • Connector Width : 12.51 MM  [.493 INCH ]
  • PCB Hole Diameter : .4 MM  [.016 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 30
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Unshrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1551012-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1551012-1
Backplane Connectors 1551012-1
Vert.Male, Telcordia L3

Vert.Male, Telcordia L3

Buy Now
Specialized - 1551012-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1551012-1
Specialized 1551012-1
CONN HEADER HOT-PLUG 96POS PCB

CONN HEADER HOT-PLUG 96POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1551012-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1551012-1
Backplane Connectors - Specialized 1551012-1
CONN HEADER HOT-PLUG 96POS PCB

CONN HEADER HOT-PLUG 96POS PCB

Supplier's Site Datasheet
Vert.male, Telcordia L3 Te Connectivity - 97X5564 - Newark, An Avnet Company
Chicago, IL, United States
Vert.male, Telcordia L3 Te Connectivity
97X5564
Vert.male, Telcordia L3 Te Connectivity 97X5564
Vert.Male, Telcordia L3

Vert.Male, Telcordia L3

Supplier's Site
Vert.male, Telcordia L3 Amp - Te Connectivity - 76AC1853 - Newark, An Avnet Company
Chicago, IL, United States
Vert.male, Telcordia L3 Amp - Te Connectivity
76AC1853
Vert.male, Telcordia L3 Amp - Te Connectivity 76AC1853
Vert.Male, Telcordia L3

Vert.Male, Telcordia L3

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551012-1 1551012-1 1551012-1 1551012-1 97X5564
Product Name High Speed Backplane Connectors Backplane Connectors Specialized Backplane Connectors - Specialized Vert.male, Telcordia L3 Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Voltage Rating 30 volts
Current Rating 0.5 amps
Contact Pitch 1.45 mm (0.0570 inch)
Unlock Full Specs
to access all available technical data