Win Source Part Number: 1038901-154N-100G-RT
Category: Sensors, Transducers>Pressure
Termination Style: Connector
Features: Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 100PSI (689.48kPa)
Port Style: No Port
Maximum Pressure: 300PSI (2068.43kPa)
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 154N-100G-RT154N-100
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1392-5
Base Product Number: 154
SENSOR 100PSIG 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1038901-154N-100G-RT | 154N-100G-RT |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |