Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336512-154N-030G-R
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: Connector
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 30PSI (206.84kPa)
Port Style: No Port
Maximum Pressure: 90PSI (620.53kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 2266-154N-030G-R,223
Base Product Number: 154
RoHS Status: ROHS3 Compliant
SENSOR 30PSIG 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336512-154N-030G-R | 154N-030G-R |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | Module | |
| Packing Method | Tube; Tube |