TE Connectivity ™ Sensors, Transducers - Pressure Sensors, Transducers 154N-015G-RT

Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336497-154N-015G-RT Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-RT,22 3-1383-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336497-154N-015G-RT Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-RT,22 3-1383-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1336497-154N-015G-RT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1336497-154N-015G-RT
Sensors, Transducers - Pressure Sensors, Transducers 1336497-154N-015G-RT
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336497-154N-015G-RT Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-RT,22 3-1383-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336497-154N-015G-RT
Category: Sensors, Transducers>Pressure Sensors, Transducers
Packaging: Tube
Termination Style: Connector
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 15PSI (103.42kPa)
Port Style: No Port
Maximum Pressure: 45PSI (310.26kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 2266-154N-015G-RT,223-1383-5
Base Product Number: 154
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 154N-015G-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
154N-015G-RT
Sensors, Transducers - Pressure Sensors, Transducers 154N-015G-RT
SENSOR 15PSIG 0.1V

SENSOR 15PSIG 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1336497-154N-015G-RT 154N-015G-RT
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Package / Mounting Module
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - DLLR Series - Pressure Sensor Chip - DLLR Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Differential
Package / Mounting E2ND
View Details
Pressure Sensor IC - BM1383AGLV - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details