TE Connectivity ™ Sensors, Transducers - Pressure Sensors, Transducers 154N-015G-R

Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336496-154N-015G-R Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-R,223 -1382-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336496-154N-015G-R Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-R,223 -1382-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1336496-154N-015G-R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1336496-154N-015G-R
Sensors, Transducers - Pressure Sensors, Transducers 1336496-154N-015G-R
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1336496-154N-015G-R Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Tube Termination Style: Connector Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Vented Gauge Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 45PSI (310.26kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: 2266-154N-015G-R,223 -1382-5 Base Product Number: 154 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336496-154N-015G-R
Category: Sensors, Transducers>Pressure Sensors, Transducers
Packaging: Tube
Termination Style: Connector
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 15PSI (103.42kPa)
Port Style: No Port
Maximum Pressure: 45PSI (310.26kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 2266-154N-015G-R,223-1382-5
Base Product Number: 154
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 154N-015G-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
154N-015G-R
Sensors, Transducers - Pressure Sensors, Transducers 154N-015G-R
SENSOR 15PSIG 0.1V

SENSOR 15PSIG 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1336496-154N-015G-R 154N-015G-R
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Package / Mounting Module
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Fully Compensated Harsh-media Pressure Sensor - TVC Series - Merit Sensor Systems
Specs
Applications Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Pressure Sensor Chip - ELVH Series - Pressure Sensor Chip - ELVH Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Compensated Compensated
Pressure Type Gauge
View Details