TE Connectivity Media Isolated Pressure Sensors 154N-015G-C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-015G-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-015G-C
Media Isolated Pressure Sensors 154N-015G-C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 18.97 MM  [.746 INCH ]
  • Product Height : 13.8 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 15
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-154N-015G-C-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-154N-015G-C-ND
Pressure Sensors, Transducers - Industrial 223-154N-015G-C-ND
NISO,LP,GAGE,CABLE/C ONNECTOR

NISO,LP,GAGE,CABLE/CONNECTOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 154N-015G-C 223-154N-015G-C-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010444-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10226233-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10208363-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10219019-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details