TE Connectivity Media Isolated Pressure Sensors 154N-005G-RT

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-005G-RT - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-005G-RT
Media Isolated Pressure Sensors 154N-005G-RT
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 18.97 MM  [.746 INCH ]
  • Product Height : 13.8 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : Vent Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2391714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2391714
Pressure Sensors 2391714
5 PSIG RIBBON CABLE TUBE MV PRESSURE

5 PSIG RIBBON CABLE TUBE MV PRESSURE

Supplier's Site
Pressure Sensors, Transducers - 223-1379-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1379-5-ND
Pressure Sensors, Transducers 223-1379-5-ND
Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 100 mV Module

Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 100 mV Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 154N-005G-RT 2391714 223-1379-5-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge Gauge
Working Pressure Range 5 psi (3.52 m H2O) 0.0 to 5 psi (0.0 to 3.52 m H2O) 5 psi (3.52 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -4 to 158 F (-20 to 70 C)
Media Liquid; Gas; Gas, Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Pressure Transducers - 10200691-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10211442-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details