TE Connectivity Media Isolated Pressure Sensors 154N-005G-C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-005G-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-005G-C
Media Isolated Pressure Sensors 154N-005G-C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100mV
  • Pressure (PSI) : 5
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .1
  • Options : No Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 154N-005G-C
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10226404-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details
Pressure Transducers - 10206384-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10200710-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details