TE Connectivity Media Isolated Pressure Sensors 154N-001G-RT-10163

Description
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-001G-RT-10163 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-001G-RT-10163
Media Isolated Pressure Sensors 154N-001G-RT-10163
Configuration Features Electrical Connection : Ribbon Cable Pressure Port/Fitting : Weld ring Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .3 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable
  • Pressure Port/Fitting : Weld ring

Dimensions


  • Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100 mV
  • Pressure (PSI) : 1
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .3
  • Options : Vent Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Gage
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 154N-001G-RT-10163
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010452-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10206191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10212641-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details