TE Connectivity Media Isolated Pressure Sensors 154N-001G-R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-001G-R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-001G-R
Media Isolated Pressure Sensors 154N-001G-R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 1 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 18.97 MM  [.746 INCH ]
  • Product Height : 13.8 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 1
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1376-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1376-5-ND
Pressure Sensors, Transducers 223-1376-5-ND
Pressure Sensor 1PSI (6.89kPa) Vented Gauge 0 mV ~ 100 mV Module

Pressure Sensor 1PSI (6.89kPa) Vented Gauge 0 mV ~ 100 mV Module

Buy Now Datasheet
Pressure Sensors - 2673917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673917
Pressure Sensors 2673917
1 PSIG RIBBON CABLE MV PRESSURE SENSOR

1 PSIG RIBBON CABLE MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors - 2673916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673916
Pressure Sensors 2673916
1 PSIG RIBBON CABLE MV PRESSURE SENSOR

1 PSIG RIBBON CABLE MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors - 2673917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673917P
Pressure Sensors 2673917P
1 PSIG RIBBON CABLE MV PRESSURE SENSOR

1 PSIG RIBBON CABLE MV PRESSURE SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 154N-001G-R 223-1376-5-ND 2673917
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O) 0.0 to 1 psi (0.0 to 0.7038 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -4 to 158 F (-20 to 70 C)
Signal Output Analog Voltage; Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211964-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010450-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details