Configuration Features Electrical Connection : Cable w/ Connector
Dimensions Dimensions : Dia 18.97 x 13.8 MM [Dia .746 x .54 INCH ]
Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 100mV Pressure (PSI) : 50 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .1 Options : No Tube
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features Media Isolated Pressure Sensor Style : Gage Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Electrical Connection : Cable w/ Connector
Dimensions
- Dimensions : Dia 18.97 x 13.8 MM [Dia .746 x .54 INCH ]
Electrical Characteristics
- Media Isolated Pressure Sensor Supply Voltage (V) : 10
Operation/Application
- Output/Span : 100mV
- Pressure (PSI) : 50
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .1
- Options : No Tube
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features
- Media Isolated Pressure Sensor Style : Gage
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]