Configuration Features Electrical Connection : Ribbon Cable
Dimensions Product Diameter : 18.97 MM [.746 INCH ] Product Height : 13.8 MM [.54 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 100mV Pressure (PSI) : 5 Proof Pressure Range : 3X
Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube
Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Configuration Features
- Electrical Connection : Ribbon Cable
Dimensions
- Product Diameter : 18.97 MM [.746 INCH ]
- Product Height : 13.8 MM [.54 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 100mV
- Pressure (PSI) : 5
- Proof Pressure Range : 3X
Other
- Non-Linearity ± (PCT) : .1
- Sensor Options : No Tube
Product Type Features
- Pressure Sensor Type : mV Output Pressure Sensors
- Pressure Type : Absolute
- Sensor Package : O-Ring Mount
Usage Conditions
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]