TE Connectivity Media Isolated Pressure Sensors 154BC-T-028BA-C

Description
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : O- Ring Mount Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Proof Pressure Range : 2X Other Non-Linearity (PCT) : ± .3 Options : ASTM Grade 2 CP Titanium Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 28
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : O- Ring Mount Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Proof Pressure Range : 2X Other Non-Linearity (PCT) : ± .3 Options : ASTM Grade 2 CP Titanium Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154BC-T-028BA-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154BC-T-028BA-C
Media Isolated Pressure Sensors 154BC-T-028BA-C
Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : O- Ring Mount Dimensions Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 100mV Proof Pressure Range : 2X Other Non-Linearity (PCT) : ± .3 Options : ASTM Grade 2 CP Titanium Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 28

Configuration Features


  • Electrical Connection : Cable w/ Connector
  • Pressure Port/Fitting : O- Ring Mount

Dimensions


  • Dimensions : Dia 18.97 x 13.8 MM  [Dia .746 x .54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 100mV
  • Proof Pressure Range : 2X

Other


  • Non-Linearity (PCT) : ± .3
  • Options : ASTM Grade 2 CP Titanium

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 28
Buy Now
Pressure Sensors, Transducers - 223-1370-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1370-5-ND
Pressure Sensors, Transducers 223-1370-5-ND
Pressure Sensor 406.11PSI (2800kPa) Absolute 0 mV ~ 100 mV Module

Pressure Sensor 406.11PSI (2800kPa) Absolute 0 mV ~ 100 mV Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 154BC-T-028BA-C 223-1370-5-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Output Analog Voltage; Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201877-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10218628-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details