Configuration Features Electrical Connection : Cable w/ Connector Pressure Port/Fitting : O- Ring Mount
Dimensions Dimensions : Dia 18.97 x 13.8 MM [Dia .746 x .54 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : 100mV Proof Pressure Range : 2X
Other Non-Linearity (PCT) : ± .3 Options : ASTM Grade 2 CP Titanium
Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 12
Configuration Features
- Electrical Connection : Cable w/ Connector
- Pressure Port/Fitting : O- Ring Mount
Dimensions
- Dimensions : Dia 18.97 x 13.8 MM [Dia .746 x .54 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : 100mV
- Proof Pressure Range : 2X
Other
- Non-Linearity (PCT) : ± .3
- Options : ASTM Grade 2 CP Titanium
Packaging Features
- Media Isolated Pressure Sensor Package : O-Ring Mount
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 12