SMC F VERT B 26POS SMT 6.20MM / 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Product overview: 154806 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154806 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Erni
Win Source Part Number: 1332378-154806
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 26
Features: Board Guide, Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 280
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 157.5µin (4.00µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.246" (6.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-154806DKR,2684-
RoHS Status: ROHS3 Compliant
SMC FEMALE CONNECTOR, 26-PIN, VERTICAL, SMT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-154806 | 1332378-154806 | 62AK4818 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Smc Female Connector, 26-Pin, Vertical, Smt Erni - Te Connectivity |
| Termination | Solder | Solder |