TE Connectivity PCB Headers & Receptacles 154806-E

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 26 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 6.25 MM  [.246 INCH ] Connector Length : 21.6 MM  [.85 INCH ] Connector Width : 7 MM  [.276 INCH ] Profile Height from PCB : 6.25 MM  [.246 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 26 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 6.25 MM  [.246 INCH ] Connector Length : 21.6 MM  [.85 INCH ] Connector Width : 7 MM  [.276 INCH ] Profile Height from PCB : 6.25 MM  [.246 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 154806-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
154806-E
PCB Headers & Receptacles 154806-E
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 26 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 6.25 MM  [.246 INCH ] Connector Length : 21.6 MM  [.85 INCH ] Connector Width : 7 MM  [.276 INCH ] Profile Height from PCB : 6.25 MM  [.246 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.25 MM  [.246 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 280 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 13
  • Number of Loaded Positions : 26
  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 6.25 MM  [.246 INCH ]
  • Connector Length : 21.6 MM  [.85 INCH ]
  • Connector Width : 7 MM  [.276 INCH ]
  • Profile Height from PCB : 6.25 MM  [.246 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Stack Height : 6.25 MM  [.246 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : DIN, UL
  • Compatible With Approved Standards Products : UL
  • Industry Standard : IEC
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mounting Alignment Feature Length : .75 MM  [.029 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Location Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 280
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 154806-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 1.3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details