TE Connectivity SMD Electronic Connector 154740

Description
SMC F RA Q 12POS SMT / 12 Position Receptacle Connector 0.050" (1.27mm) Surface Mount, Right Angle Gold Product overview: 154740 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154740 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMC F RA Q 12POS SMT / 12 Position Receptacle Connector 0.050" (1.27mm) Surface Mount, Right Angle Gold Product overview: 154740 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154740 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-154740
SMD Electronic Connector 340-154740
SMC F RA Q 12POS SMT / 12 Position Receptacle Connector 0.050" (1.27mm) Surface Mount, Right Angle Gold Product overview: 154740 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154740 can be used for catalog matching and distributor lookup.

SMC F RA Q 12POS SMT / 12 Position Receptacle Connector 0.050" (1.27mm) Surface Mount, Right Angle Gold Product overview: 154740 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-154740 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332418-154740 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332418-154740
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332418-154740
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332418-154740 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Reel - TR Number of Positions: 12 Features: Board Guide, Solder Retention Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 560 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.152" (3.85mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-154740TR,2684-1 54740CT,2684-154740D KR RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1332418-154740
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Reel - TR
Number of Positions: 12
Features: Board Guide, Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 560
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 157.5µin (4.00µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.152" (3.85mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-154740TR,2684-154740CT,2684-154740DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Smc Female Connector, 12-Pin, Right Angle, Smt Erni - Te Connectivity - 62AK4810 - Newark, An Avnet Company
Chicago, IL, United States
Smc Female Connector, 12-Pin, Right Angle, Smt Erni - Te Connectivity
62AK4810
Smc Female Connector, 12-Pin, Right Angle, Smt Erni - Te Connectivity 62AK4810
SMC FEMALE CONNECTOR, 12-PIN, RIGHT ANGLE, SMT

SMC FEMALE CONNECTOR, 12-PIN, RIGHT ANGLE, SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-154740 1332418-154740 62AK4810
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Smc Female Connector, 12-Pin, Right Angle, Smt Erni - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details